Bourns, Inc. Fixed Inductors 2105-V-RC

Description
22µH Unshielded Toroidal Inductor 7A 15mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 7A 15mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8850-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8850-ND
Fixed Inductors M8850-ND
22µH Unshielded Toroidal Inductor 7A 15mOhm Max Radial, Vertical (Open)

22µH Unshielded Toroidal Inductor 7A 15mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
22uH Inductor and Choke - 71-2105-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH Inductor and Choke
71-2105-V-RC
22uH Inductor and Choke 71-2105-V-RC
Power Inductors - Leaded 22uH 15% Vertical Product overview: 2105-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2105-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 22uH 15% Vertical Product overview: 2105-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2105-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 22Uh, 7A, 15%; Product Range Bourns Jw Miller - 63K3634 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 22Uh, 7A, 15%; Product Range Bourns Jw Miller
63K3634
Toroidal Inductor, 22Uh, 7A, 15%; Product Range Bourns Jw Miller 63K3634
TOROIDAL INDUCTOR, 22UH, 7A, 15%; Product Range:2100 Series; Inductance:22µH; RMS Current (Irms):7A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 22UH, 7A, 15%; Product Range:2100 Series; Inductance:22µH; RMS Current (Irms):7A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Toroidal Rohs Compliant Bourns - 79AH9401 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal Rohs Compliant Bourns
79AH9401
Inductor, Toroidal Rohs Compliant Bourns 79AH9401
INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8850-ND 71-2105-V-RC 63K3634 79AH9401
Product Name Fixed Inductors 22uH Inductor and Choke Toroidal Inductor, 22Uh, 7A, 15%; Product Range Bourns Jw Miller Inductor, Toroidal Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173483 - RS Components, Ltd.
Specs
Inductance Range 4000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers