Bourns, Inc. Fixed Inductors 2104-V-RC

Description
18µH Unshielded Toroidal Inductor 7.4A 13mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
18µH Unshielded Toroidal Inductor 7.4A 13mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8849-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8849-ND
Fixed Inductors M8849-ND
18µH Unshielded Toroidal Inductor 7.4A 13mOhm Max Radial, Vertical (Open)

18µH Unshielded Toroidal Inductor 7.4A 13mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 18Uh, 7.4A, 15%; Product Range Bourns Jw Miller - 63K3633 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 18Uh, 7.4A, 15%; Product Range Bourns Jw Miller
63K3633
Toroidal Inductor, 18Uh, 7.4A, 15%; Product Range Bourns Jw Miller 63K3633
TOROIDAL INDUCTOR, 18UH, 7.4A, 15%; Product Range:2100 Series; Inductance:18µH; RMS Current (Irms):7.4A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 18UH, 7.4A, 15%; Product Range:2100 Series; Inductance:18µH; RMS Current (Irms):7.4A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8849-ND 63K3633
Product Name Fixed Inductors Toroidal Inductor, 18Uh, 7.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details