Bourns, Inc. High Current Inductor, 56Uh, 5A 15%; Product Range Bourns Jw Miller 2100LL-560H-RC

Description
HIGH CURRENT INDUCTOR, 56UH, 5A 15%; Product Range:2100LL Series; Inductance:56µH; RMS Current (Irms):5A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 56UH, 5A 15%; Product Range:2100LL Series; Inductance:56µH; RMS Current (Irms):5A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 56Uh, 5A 15%; Product Range Bourns Jw Miller - 86K6915 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 56Uh, 5A 15%; Product Range Bourns Jw Miller
86K6915
High Current Inductor, 56Uh, 5A 15%; Product Range Bourns Jw Miller 86K6915
HIGH CURRENT INDUCTOR, 56UH, 5A 15%; Product Range:2100LL Series; Inductance:56µH; RMS Current (Irms):5A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 56UH, 5A 15%; Product Range:2100LL Series; Inductance:56µH; RMS Current (Irms):5A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6915
Product Name High Current Inductor, 56Uh, 5A 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 56 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details