Bourns, Inc. Fixed Inductors 2100LL-470-H-RC

Description
47µH Shielded Toroidal Inductor 5.2A 24mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
47µH Shielded Toroidal Inductor 5.2A 24mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1408-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1408-ND
Fixed Inductors M1408-ND
47µH Shielded Toroidal Inductor 5.2A 24mOhm Max Radial, Horizontal (Open)

47µH Shielded Toroidal Inductor 5.2A 24mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 47Uh, 5.2A, Th Rohs Compliant Bourns - 92AH6773 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 47Uh, 5.2A, Th Rohs Compliant Bourns
92AH6773
Toroidal Inductor, 47Uh, 5.2A, Th Rohs Compliant Bourns 92AH6773
TOROIDAL INDUCTOR, 47UH, 5.2A, TH ROHS COMPLIANT: YES

TOROIDAL INDUCTOR, 47UH, 5.2A, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M1408-ND 92AH6773
Product Name Fixed Inductors Toroidal Inductor, 47Uh, 5.2A, Th Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers