Bourns, Inc. High Current Inductor, 39Uh, 6.6A, 15%; Product Range Bourns Jw Miller 2100LL-390H-RC

Description
HIGH CURRENT INDUCTOR, 39UH, 6.6A, 15%; Product Range:2100LL Series; Inductance:39µH; RMS Current (Irms):6.6A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 39UH, 6.6A, 15%; Product Range:2100LL Series; Inductance:39µH; RMS Current (Irms):6.6A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 39Uh, 6.6A, 15%; Product Range Bourns Jw Miller - 86K6903 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 39Uh, 6.6A, 15%; Product Range Bourns Jw Miller
86K6903
High Current Inductor, 39Uh, 6.6A, 15%; Product Range Bourns Jw Miller 86K6903
HIGH CURRENT INDUCTOR, 39UH, 6.6A, 15%; Product Range:2100LL Series; Inductance:39µH; RMS Current (Irms):6.6A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 39UH, 6.6A, 15%; Product Range:2100LL Series; Inductance:39µH; RMS Current (Irms):6.6A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6903
Product Name High Current Inductor, 39Uh, 6.6A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 39 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers