Bourns, Inc. Fixed Inductors 2100LL-180-H-RC

Description
18µH Shielded Toroidal Inductor 10.1A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
18µH Shielded Toroidal Inductor 10.1A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1403-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1403-ND
Fixed Inductors M1403-ND
18µH Shielded Toroidal Inductor 10.1A 7mOhm Max Radial, Horizontal (Open)

18µH Shielded Toroidal Inductor 10.1A 7mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
18UH 10.1A 7 MOHM Inductor and Choke - 71-2100LL-180-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18UH 10.1A 7 MOHM Inductor and Choke
71-2100LL-180-H-RC
18UH 10.1A 7 MOHM Inductor and Choke 71-2100LL-180-H-RC
FIXED IND 18UH 10.1A 7 MOHM TH Product overview: 2100LL-180-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 10.1A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 10.1A, 7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100LL-180-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 18UH 10.1A 7 MOHM TH Product overview: 2100LL-180-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 10.1A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 10.1A, 7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100LL-180-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M1403-ND 71-2100LL-180-H-RC
Product Name Fixed Inductors 18UH 10.1A 7 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal
Core Material Sendust Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers