820µH Shielded Toroidal Inductor 1.7A 390mOhm Max Radial, Horizontal (Open)
FIXED IND 820UH 1.7A 390 MOHM TH Product overview: 2100HT-821-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 1.7A, 390 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 1.7A, 390 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100HT-821-H-RC can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-2100HT-821-H-RC-ND | 71-2100HT-821-H-RC |
| Product Name | Fixed Inductors | 820UH 1.7A 390 MOHM Inductor and Choke |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Toroid | Toroidal |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |