HIGH CURRENT INDUCTOR 15UH 9.1A 15%; Product Range:2100HT Series; Inductance:15µH; RMS Current (Irms):9.1A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 86K6809 |
| Product Name | High Current Inductor 15Uh 9.1A 15%; Product Range Bourns Jw Miller |
| Mounting Option | Through Hole |
| Inductance Range | 15 microH |
| Inductance Tolerance | 15 (+/- %) |