Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2095-200-BLF

Description
Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2095-200-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2095-200-BLF-ND
Gas Discharge Tube Arresters (GDT) 2095-200-BLF-ND
Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2Kv, Axial; Product Range Bourns - 94T5405 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2Kv, Axial; Product Range Bourns
94T5405
Gas Discharge Tube, 2Kv, Axial; Product Range Bourns 94T5405
GAS DISCHARGE TUBE, 2KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:2.8kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:2.8kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2095-200-BLF-ND 94T5405
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2Kv, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911513 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Series: CG10 - CG10230LTR - Littelfuse, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 276 volts
View Details
2 suppliers
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details