Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) CG33.3LTR

Description
Gas Discharge Tube 3300V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 3300V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 18-CG33.3LTRCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG33.3LTRCT-ND
Gas Discharge Tube Arresters (GDT) 18-CG33.3LTRCT-ND
Gas Discharge Tube 3300V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 3300V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG33.3LTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG33.3LTR-ND
Gas Discharge Tube Arresters (GDT) 18-CG33.3LTR-ND
Gas Discharge Tube 3300V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 3300V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1120443-CG33.3LTR
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1120443-CG33.3LTR
Win Source Part Number: 1120443-CG33.3LTR Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: CG3 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Voltage - DC Spark Over (Nom): 3300 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: 18-CG33.3LTRCT,18-CG 33.3LTR,CG33.3LTR-ND ,-CG33.3LTR

Win Source Part Number: 1120443-CG33.3LTR
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: CG3
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Voltage - DC Spark Over (Nom): 3300 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: 18-CG33.3LTRCT,18-CG33.3LTR,CG33.3LTR-ND,-CG33.3LTR

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 18-CG33.3LTRCT-ND 18-CG33.3LTR-ND 1120443-CG33.3LTR
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670526 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Two Terminal High Voltage Gas Plasma Arresters - CG31.0 - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 1200 volts
View Details
2 suppliers