Gas Discharge Tube 3500V 1500A (1.5kA) ±20% 2 Pole Through Hole
GAS DISCHARGE TUBE, 3.5KV, AXIAL, FULL REEL; Product Range:2089 Series; DC Breakover Voltage:3.5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:4.5kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2089-350-BT1LF-ND | 94T5389 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 3.5Kv, Axial, Full Reel; Product Range Bourns |
| Application | Industrial |