Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2089-160-BLF

Description
Gas Discharge Tube 1600V 1500A (1.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 1600V 1500A (1.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2089-160-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2089-160-BLF-ND
Gas Discharge Tube Arresters (GDT) 2089-160-BLF-ND
Gas Discharge Tube 1600V 1500A (1.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 1600V 1500A (1.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2P, 1600V, 20% Rohs Compliant Bourns - 07W7744 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 1600V, 20% Rohs Compliant Bourns
07W7744
Gas Discharge Tube, 2P, 1600V, 20% Rohs Compliant Bourns 07W7744
GAS DISCHARGE TUBE, 2P, 1600V, 20% ROHS COMPLIANT: YES

GAS DISCHARGE TUBE, 2P, 1600V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gas Discharge Tube, 1.6Kv, Axial; Product Range Bourns - 94T5380 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 1.6Kv, Axial; Product Range Bourns
94T5380
Gas Discharge Tube, 1.6Kv, Axial; Product Range Bourns 94T5380
GAS DISCHARGE TUBE, 1.6KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:1.6kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:2.6kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 1.6KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:1.6kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:2.6kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2089-160-BLF-ND 07W7744 94T5380
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 1600V, 20% Rohs Compliant Bourns Gas Discharge Tube, 1.6Kv, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894P - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details