Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2087-80-SM-RPLF

Description
Gas Discharge Tube 800V 2000A (2kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 800V 2000A (2kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2087-80-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2087-80-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2087-80-SM-RPLFTR-ND
Gas Discharge Tube 800V 2000A (2kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 800V 2000A (2kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2087-80-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2087-80-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2087-80-SM-RPLFCT-ND
Gas Discharge Tube 800V 2000A (2kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 800V 2000A (2kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2087-80-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2087-80-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2087-80-SM-RPLFDKR-ND
Gas Discharge Tube 800V 2000A (2kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 800V 2000A (2kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Circuit Protection Gas Discharge Tube Arresters (GDT) -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Gas Discharge Tube Arresters (GDT)
Circuit Protection Gas Discharge Tube Arresters (GDT)
Manufacturer: Bourns Inc. Category: Circuit Protection Gas Discharge Tube Arresters (GDT) Series: 2087 Tolerance: ±20% Voltage - DC Spark Over (Nom): 800 V Impulse Discharge Current (8/20µs): 2000A (2kA) Mounting Type: Surface Mount Package / Case: 2-SMD Cylinder Square End Alternative Parts (Cross-Reference): Cross Base Product Number: 2087 Product Status: Active

Manufacturer: Bourns Inc.
Category: Circuit Protection Gas Discharge Tube Arresters (GDT)
Series: 2087
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 800 V
Impulse Discharge Current (8/20µs): 2000A (2kA)
Mounting Type: Surface Mount
Package / Case: 2-SMD Cylinder Square End
Alternative Parts (Cross-Reference): Cross
Base Product Number: 2087
Product Status: Active

Buy Now Datasheet
Gas Discharge Tube, 800V, Smd; Product Range Bourns - 94T5373 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 800V, Smd; Product Range Bourns
94T5373
Gas Discharge Tube, 800V, Smd; Product Range Bourns 94T5373
GAS DISCHARGE TUBE, 800V, SMD; Product Range:2087 Series; DC Breakover Voltage:800V; GDT Case Style:SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:1.4kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 800V, SMD; Product Range:2087 Series; DC Breakover Voltage:800V; GDT Case Style:SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:1.4kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2087-80-SM-RPLFTR-ND 2087-80-SM-RPLFCT-ND 94T5373
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 800V, Smd; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678425 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details