EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8820B102

Description
Gas Discharge Tube 420V 20000A (20kA) 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 420V 20000A (20kA) 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5890-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5890-ND
Gas Discharge Tube Arresters (GDT) 495-5890-ND
Gas Discharge Tube 420V 20000A (20kA) 3 Pole Through Hole

Gas Discharge Tube 420V 20000A (20kA) 3 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 420V, 20Ka, Axial-3L; Product Range Epcos - 24AC7821 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 420V, 20Ka, Axial-3L; Product Range Epcos
24AC7821
Surge Arrester, 420V, 20Ka, Axial-3L; Product Range Epcos 24AC7821
SURGE ARRESTER, 420V, 20KA, AXIAL-3L; Product Range:T61-C600X Series; DC Breakover Voltage:420V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

SURGE ARRESTER, 420V, 20KA, AXIAL-3L; Product Range:T61-C600X Series; DC Breakover Voltage:420V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5890-ND 24AC7821
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 420V, 20Ka, Axial-3L; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-23-SMLF-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-4282-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
2 suppliers