Manufacturer: Bourns Inc.
Win Source Part Number: 809938-2056-60-ALF
Packaging: Tray
Mounting Style: User Defined
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 3
Fail Short: No
Manufacturer Package: Cylinder No Lead, 3 Terminal
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 2056
Gas Discharge Tube 600V 5000A (5kA) ±20% 3 Pole User Defined
GAS DISCHARGE TUBE, 600V, SMD; Product Range:2056 Series; DC Breakover Voltage:600V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 809938-2056-60-ALF | 2056-60-ALF-ND | 52W8969 |
| Product Name | Gas Discharge Tube Arresters (GDT) - 2056-60-ALF | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 600V, Smd; Product Range Bourns |
| Application | Industrial |