The Gas Discharge Tube, part number 52W8943, is a radial device designed for applications requiring overvoltage protection. It features a DC sparkover voltage of 230V with a tolerance of ±20% at a rate of 100 V/s. The device can handle an impulse discharge current of up to 5,000 A with a waveform of 8/20 µs and is rated for 10 operations. The impulse sparkover voltage is specified at less than 700V for a 1,000 V/µs rate. This component has a maximum capacitance of less than 2 pF at 1 MHz, ensuring low insertion loss. It operates effectively within a temperature range of -30 to +85 °C and can be stored at temperatures from -40 to +115 °C. The device is RoHS compliant and UL recognized, making it suitable for various applications, including telecommunications and industrial electronics. The compact size of 6 mm in diameter and 8 mm in length allows for easy integration into designs.
Gas Discharge Tube 230V 5000A (5kA) ±20% 3 Pole Through Hole
GAS DISCHARGE TUBE, 230V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2056-23-B3LF-ND | 52W8943 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 230V, Radial; Product Range Bourns |
| Application | Industrial |