EPCOS AG Circuit Protection - Gas Discharge Tube Arresters (GDT) B88069X8690B502

Description
Win Source Part Number: 1000001-B88069X8690B 502 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: T83 Package: Tray Standard Package: 500 Tolerance: ±20% Voltage - DC Spark Over (Nom): 350 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-2635,T83A350X
Request a Quote Datasheet
Description
Win Source Part Number: 1000001-B88069X8690B 502 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: T83 Package: Tray Standard Package: 500 Tolerance: ±20% Voltage - DC Spark Over (Nom): 350 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-2635,T83A350X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1000001-B88069X8690B502
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1000001-B88069X8690B502
Win Source Part Number: 1000001-B88069X8690B 502 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: T83 Package: Tray Standard Package: 500 Tolerance: ±20% Voltage - DC Spark Over (Nom): 350 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-2635,T83A350X

Win Source Part Number: 1000001-B88069X8690B502
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: T83
Package: Tray
Standard Package: 500
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 350 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-2635,T83A350X

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-2635-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-2635-ND
Gas Discharge Tube Arresters (GDT) 495-2635-ND
Gas Discharge Tube 350V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 350V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 350V, Through Hole; Product Range Epcos - 05AC7911 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 350V, Through Hole; Product Range Epcos
05AC7911
Surge Arrester, 350V, Through Hole; Product Range Epcos 05AC7911
SURGE ARRESTER, 350V, THROUGH HOLE; Product Range:T83-A350X Series; DC Breakover Voltage:350V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

SURGE ARRESTER, 350V, THROUGH HOLE; Product Range:T83-A350X Series; DC Breakover Voltage:350V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1000001-B88069X8690B502 495-2635-ND 05AC7911
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Surge Arrester, 350V, Through Hole; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678425 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-A-20-SMLF-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details