Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-20-ALF

Description
Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2056-20-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-20-ALF-ND
Gas Discharge Tube Arresters (GDT) 2056-20-ALF-ND
Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole User Defined

Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole User Defined

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2056-20-ALF
846504-2056-20-ALF
Gas Discharge Tube Arresters (GDT) - 2056-20-ALF 846504-2056-20-ALF
Manufacturer: Bourns Inc. Win Source Part Number: 846504-2056-20-ALF Series: 2056 Features: Gas Discharge Tube 200 V 3 Pole Package: Tray Family Name: 2056 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 846504-2056-20-ALF
Series: 2056
Features: Gas Discharge Tube 200 V 3 Pole
Package: Tray
Family Name: 2056
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet
Gas Discharge Tube, 200V, Smd; Product Range Bourns - 52W8934 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 200V, Smd; Product Range Bourns
52W8934
Gas Discharge Tube, 200V, Smd; Product Range Bourns 52W8934
GAS DISCHARGE TUBE, 200V, SMD; Product Range:2056 Series; DC Breakover Voltage:200V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 200V, SMD; Product Range:2056 Series; DC Breakover Voltage:200V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2056-20-ALF-ND 846504-2056-20-ALF 52W8934
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2056-20-ALF Gas Discharge Tube, 200V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG2600 - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 690 volts
View Details
2 suppliers
SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters - SDH4-145 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details