Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-14-ALF

Description
Gas Discharge Tube 145V 5000A (5kA) ±20% 3 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 145V 5000A (5kA) ±20% 3 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2056-14-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-14-ALF-ND
Gas Discharge Tube Arresters (GDT) 2056-14-ALF-ND
Gas Discharge Tube 145V 5000A (5kA) ±20% 3 Pole User Defined

Gas Discharge Tube 145V 5000A (5kA) ±20% 3 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 145V, Smd; Product Range Bourns - 52W8929 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 145V, Smd; Product Range Bourns
52W8929
Gas Discharge Tube, 145V, Smd; Product Range Bourns 52W8929
GAS DISCHARGE TUBE, 145V, SMD; Product Range:2056 Series; DC Breakover Voltage:145V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 145V, SMD; Product Range:2056 Series; DC Breakover Voltage:145V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2056-14-ALF-ND 52W8929
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 145V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1912550 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 2026-35-C4F-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
View Details
2 suppliers
Two Terminal Mini Gas Plasma Arresters - CG675SM - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 0.5000 pF
Rated Voltage 90 volts
View Details
3 suppliers