Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG675SM

Description
Littelfuse CG6 series GDT is a miniature surface-mount device with a 3kA 8/20 surge rating. This ITU-T K.12 Class 1, Type 1 GDT provides protection against fast rising transients typically caused by nearby lightning events. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1, 3, and 5, and IEC 61000-4-5 2nd edition Level 5 and below. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 3.5mm diameter size makes it the world’s smallest two-electrode single chamber GDT available. Up to 3 kA Surge Capability in Minimal Footprint Ultra-low capacitance Surface mount form factor with square terminals
Request a Quote Datasheet
Description
Littelfuse CG6 series GDT is a miniature surface-mount device with a 3kA 8/20 surge rating. This ITU-T K.12 Class 1, Type 1 GDT provides protection against fast rising transients typically caused by nearby lightning events. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1, 3, and 5, and IEC 61000-4-5 2nd edition Level 5 and below. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 3.5mm diameter size makes it the world’s smallest two-electrode single chamber GDT available. Up to 3 kA Surge Capability in Minimal Footprint Ultra-low capacitance Surface mount form factor with square terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG675SM - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG675SM
Two Terminal Mini Gas Plasma Arresters CG675SM
Littelfuse CG6 series GDT is a miniature surface-mount device with a 3kA 8/20 surge rating. This ITU-T K.12 Class 1, Type 1 GDT provides protection against fast rising transients typically caused by nearby lightning events. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1, 3, and 5, and IEC 61000-4-5 2nd edition Level 5 and below. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 3.5mm diameter size makes it the world’s smallest two-electrode single chamber GDT available. Up to 3 kA Surge Capability in Minimal Footprint Ultra-low capacitance Surface mount form factor with square terminals

Littelfuse CG6 series GDT is a miniature surface-mount device with a 3kA 8/20 surge rating. This ITU-T K.12 Class 1, Type 1 GDT provides protection against fast rising transients typically caused by nearby lightning events. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1, 3, and 5, and IEC 61000-4-5 2nd edition Level 5 and below. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 3.5mm diameter size makes it the world’s smallest two-electrode single chamber GDT available. Up to 3 kA Surge Capability in Minimal Footprint Ultra-low capacitance Surface mount form factor with square terminals

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F7385DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7385DKR-ND
Gas Discharge Tube Arresters (GDT) F7385DKR-ND
Gas Discharge Tube 75V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F7385TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7385TR-ND
Gas Discharge Tube Arresters (GDT) F7385TR-ND
Gas Discharge Tube 75V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F7385CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7385CT-ND
Gas Discharge Tube Arresters (GDT) F7385CT-ND
Gas Discharge Tube 75V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
966888-CG675SM
Circuit Protection - Gas Discharge Tube Arresters (GDT) 966888-CG675SM
Win Source Part Number: 966888-CG675SM Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: CG6 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 75 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 3000A (3kA) Package / Case: 2-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: F7385DKR,F7385CT,F73 85TR,-CG675SM

Win Source Part Number: 966888-CG675SM
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: CG6
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 75 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 3000A (3kA)
Package / Case: 2-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: F7385DKR,F7385CT,F7385TR,-CG675SM

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG675SM F7385DKR-ND F7385TR-ND 966888-CG675SM
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 0.5000 pF
Rated Voltage 90 volts
Rated Voltage 52 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469897 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-35-SM-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - CG33.5L-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details