Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole User Defined
GAS DISCHARGE TUBE, 470V, SMD; Product Range:2046 Series; DC Breakover Voltage:470V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2046-47-ALF-ND | 54W0239 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 470V, Smd; Product Range Bourns |
| Application | Industrial |