EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X7200B102 B88069X7200B102

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 785116-B88069X7200B1 02 Series: T23-A350X Packaging: Bulk Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Family Name: B88069X Categories: Circuit Protection Introduction Date: May 10, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 785116-B88069X7200B1 02 Series: T23-A350X Packaging: Bulk Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Family Name: B88069X Categories: Circuit Protection Introduction Date: May 10, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X7200B102
785116-B88069X7200B102
Gas Discharge Tube Arresters (GDT) - B88069X7200B102 785116-B88069X7200B102
Manufacturer: EPCOS (TDK) Win Source Part Number: 785116-B88069X7200B1 02 Series: T23-A350X Packaging: Bulk Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Family Name: B88069X Categories: Circuit Protection Introduction Date: May 10, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 785116-B88069X7200B102
Series: T23-A350X
Packaging: Bulk
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 350V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: No
Family Name: B88069X
Categories: Circuit Protection
Introduction Date: May 10, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now
Gas Discharge Tube, 3P, 600V; Product Range Epcos - 39M6948 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 600V; Product Range Epcos
39M6948
Gas Discharge Tube, 3P, 600V; Product Range Epcos 39M6948
GAS DISCHARGE TUBE, 3P, 600V; Product Range:T23-A350X Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 600V; Product Range:T23-A350X Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
EPCOS B88069X7200B102 GAS DISCHARGE TUBE, 3P, 600V - 3410-B88069X7200B102 - Utmel Electronic Limited
Hong Kong, China
EPCOS B88069X7200B102 GAS DISCHARGE TUBE, 3P, 600V
3410-B88069X7200B102
EPCOS B88069X7200B102 GAS DISCHARGE TUBE, 3P, 600V 3410-B88069X7200B102
EPCOS B88069X7200B102 GAS DISCHARGE TUBE, 3P, 600V

EPCOS B88069X7200B102 GAS DISCHARGE TUBE, 3P, 600V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 785116-B88069X7200B102 39M6948 3410-B88069X7200B102
Product Name Gas Discharge Tube Arresters (GDT) - B88069X7200B102 Gas Discharge Tube, 3P, 600V; Product Range Epcos EPCOS B88069X7200B102 GAS DISCHARGE TUBE, 3P, 600V
Package Type Through Hole Axial Wire leads Axial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3088277 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-5905-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details