Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2046-40-ALF

Description
Gas Discharge Tube 400V 10000A (10kA) ±20% 3 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 400V 10000A (10kA) ±20% 3 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2046-40-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2046-40-ALF-ND
Gas Discharge Tube Arresters (GDT) 118-2046-40-ALF-ND
Gas Discharge Tube 400V 10000A (10kA) ±20% 3 Pole User Defined

Gas Discharge Tube 400V 10000A (10kA) ±20% 3 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 400V, Smd; Product Range Bourns - 54W0233 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 400V, Smd; Product Range Bourns
54W0233
Gas Discharge Tube, 400V, Smd; Product Range Bourns 54W0233
GAS DISCHARGE TUBE, 400V, SMD; Product Range:2046 Series; DC Breakover Voltage:400V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 400V, SMD; Product Range:2046 Series; DC Breakover Voltage:400V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2046-40-ALF-ND 54W0233
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 400V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details