EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X0980T502

Description
Gas Discharge Tube 350V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5934-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5934-2-ND
Gas Discharge Tube Arresters (GDT) 495-5934-2-ND
Gas Discharge Tube 350V 2500A (2.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 350V 2500A (2.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-5934-1-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5934-1-ND
Gas Discharge Tube Arresters (GDT) 495-5934-1-ND
Gas Discharge Tube 350V 2500A (2.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 350V 2500A (2.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 350V, Axial; Product Range Epcos - 79Y4065 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 350V, Axial; Product Range Epcos
79Y4065
Surge Arrester, 350V, Axial; Product Range Epcos 79Y4065
SURGE ARRESTER, 350V, AXIAL; Product Range:EM350XG series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 350V, AXIAL; Product Range:EM350XG series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5934-2-ND 495-5934-1-ND 79Y4065
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Surge Arrester, 350V, Axial; Product Range Epcos
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670275 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details