Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2046-25-ALF

Description
Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole User Defined
Request a Quote
Description
Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole User Defined
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gas Discharge Tube, 250V, SMD from the 2046 Series by Bourns is designed for high-performance surge protection in telecommunications and industrial applications. It features a DC sparkover voltage of 250V and can handle an impulse discharge current of up to 20,000 A with a maximum impulse sparkover voltage of 700V. The device has a compact size of 8 mm in diameter and 10 mm in length, making it suitable for surface mount applications. It is RoHS compliant and UL recognized, ensuring it meets industry standards for safety and environmental regulations. The operating temperature range is from -30 to +85 °C, with a storage temperature range of -40 to +115 °C. This product is ideal for engineers looking for reliable over-voltage protection solutions.

Datasheet Summary
Powered by GS/AI

The Gas Discharge Tube, 250V, SMD from the 2046 Series by Bourns is designed for high-performance surge protection in telecommunications and industrial applications. It features a DC sparkover voltage of 250V and can handle an impulse discharge current of up to 20,000 A with a maximum impulse sparkover voltage of 700V. The device has a compact size of 8 mm in diameter and 10 mm in length, making it suitable for surface mount applications. It is RoHS compliant and UL recognized, ensuring it meets industry standards for safety and environmental regulations. The operating temperature range is from -30 to +85 °C, with a storage temperature range of -40 to +115 °C. This product is ideal for engineers looking for reliable over-voltage protection solutions.

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2046-25-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2046-25-ALF-ND
Gas Discharge Tube Arresters (GDT) 2046-25-ALF-ND
Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole User Defined

Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 250V, Smd; Product Range Bourns - 54W0227 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 250V, Smd; Product Range Bourns
54W0227
Gas Discharge Tube, 250V, Smd; Product Range Bourns 54W0227
GAS DISCHARGE TUBE, 250V, SMD; Product Range:2046 Series; DC Breakover Voltage:250V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 250V, SMD; Product Range:2046 Series; DC Breakover Voltage:250V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2046-25-ALF-ND 54W0227
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 250V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678423 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details