Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2046-14-C2FLF

Description
Gas Discharge Tube 145V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 145V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2046-14-C2FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2046-14-C2FLF-ND
Gas Discharge Tube Arresters (GDT) 2046-14-C2FLF-ND
Gas Discharge Tube 145V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 145V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2046-14-C2FLF
736140-2046-14-C2FLF
Gas Discharge Tube Arresters (GDT) - 2046-14-C2FLF 736140-2046-14-C2FLF
Manufacturer: Bourns Inc. Win Source Part Number: 736140-2046-14-C2FLF Packaging: Tray Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 145V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes Categories: Circuit Protection Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 2046 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 736140-2046-14-C2FLF
Packaging: Tray
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 145V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: Yes
Categories: Circuit Protection
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 2046
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Gas Discharge Tube, 145V, Radial; Product Range Bourns - 54W0222 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 145V, Radial; Product Range Bourns
54W0222
Gas Discharge Tube, 145V, Radial; Product Range Bourns 54W0222
GAS DISCHARGE TUBE, 145V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:145V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 145V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:145V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2046-14-C2FLF-ND 736140-2046-14-C2FLF 54W0222
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2046-14-C2FLF Gas Discharge Tube, 145V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-35-A-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 10000 amps
View Details
2 suppliers
U-Series Two Electrode Gas Tube Arrester - U-9A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details