Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2026-07-C4

Description
Gas Discharge Tube 75V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 75V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2026-07-C4-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-07-C4-ND
Gas Discharge Tube Arresters (GDT) 2026-07-C4-ND
Gas Discharge Tube 75V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 75V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-07-C4
761695-2026-07-C4
Gas Discharge Tube Arresters (GDT) - 2026-07-C4 761695-2026-07-C4
Manufacturer: Bourns Inc. Win Source Part Number: 761695-2026-07-C4 Series: TRIGARD 2026 Packaging: Tube Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Family Name: 2026 Categories: Circuit Protection Alternative Parts (Cross-Reference): 2026-07-C4LF; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 761695-2026-07-C4
Series: TRIGARD 2026
Packaging: Tube
Mounting Style: Through Hole
Package: Axial Cylinder, 3 Lead (Radial Bend)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 75V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: No
Family Name: 2026
Categories: Circuit Protection
Alternative Parts (Cross-Reference): 2026-07-C4LF;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2026-07-C4-ND 761695-2026-07-C4
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2026-07-C4
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-60-C18-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
2 suppliers
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG39.0L - CG39.0L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 10800 volts
View Details