Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2045-12-BT1LF

Description
Gas Discharge Tube 120V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 120V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2045-12-BT1LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2045-12-BT1LF-ND
Gas Discharge Tube Arresters (GDT) 2045-12-BT1LF-ND
Gas Discharge Tube 120V 10000A (10kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 120V 10000A (10kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 120V, Axial; Product Range Bourns - 52W8865 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 120V, Axial; Product Range Bourns
52W8865
Gas Discharge Tube, 120V, Axial; Product Range Bourns 52W8865
GAS DISCHARGE TUBE, 120V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:120V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 120V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:120V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2045-12-BT1LF-ND 52W8865
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 120V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-4278-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers
Gas Discharge Tube Protectors up to 3 GHz - 3402 - HUBER+SUHNER AG
Specs
Package Type Connectorized
Nominal Impedance 50; 75
View Details