EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X1500S102

Description
Gas Discharge Tube 250V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 250V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5847-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5847-ND
Gas Discharge Tube Arresters (GDT) 495-5847-ND
Gas Discharge Tube 250V 20000A (20kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 250V 20000A (20kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 250V, 20Ka, Axial; Product Range Epcos - 24AC7815 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 250V, 20Ka, Axial; Product Range Epcos
24AC7815
Surge Arrester, 250V, 20Ka, Axial; Product Range Epcos 24AC7815
SURGE ARRESTER, 250V, 20KA, AXIAL; Product Range:A81-A250X Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 250V, 20KA, AXIAL; Product Range:A81-A250X Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5847-ND 24AC7815
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 250V, 20Ka, Axial; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details