Bourns, Inc. Gas Discharge Tube, 2P, 5Ka, 1.25Kv; Product Range Bourns 2039-80-BLF

Description
GAS DISCHARGE TUBE, 2P, 5KA, 1.25KV; Product Range:2039 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.25kV; Breakover Voltage Max:800V; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 2P, 5KA, 1.25KV; Product Range:2039 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.25kV; Breakover Voltage Max:800V; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 5Ka, 1.25Kv; Product Range Bourns - 05R8358 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 5Ka, 1.25Kv; Product Range Bourns
05R8358
Gas Discharge Tube, 2P, 5Ka, 1.25Kv; Product Range Bourns 05R8358
GAS DISCHARGE TUBE, 2P, 5KA, 1.25KV; Product Range:2039 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.25kV; Breakover Voltage Max:800V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 5KA, 1.25KV; Product Range:2039 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.25kV; Breakover Voltage Max:800V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05R8358
Product Name Gas Discharge Tube, 2P, 5Ka, 1.25Kv; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers