Gas Discharge Tube 800V 5000A (5kA) ±25% 3 Pole Surface Mount
GDT 800V 5000A 3 POLE SMD
Gas Discharge Tube 800V 5000A (5kA) ±25% 3 Pole Surface Mount
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2038-80-SM-RPLFTR-ND | 118-2038-80-SM-RPLFDKR-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial | Industrial |