Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) GTCA28-402M-P01

Description
Win Source Part Number: 977542-GTCA28-402M-P 01 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: GT Package: Tray Standard Package: 1,000 Tolerance: ±20% Voltage - DC Spark Over (Nom): 4000 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 1000A (1kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Base Product Number: GTCA28 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 977542-GTCA28-402M-P 01 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: GT Package: Tray Standard Package: 1,000 Tolerance: ±20% Voltage - DC Spark Over (Nom): 4000 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 1000A (1kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Base Product Number: GTCA28 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
977542-GTCA28-402M-P01
Circuit Protection - Gas Discharge Tube Arresters (GDT) 977542-GTCA28-402M-P01
Win Source Part Number: 977542-GTCA28-402M-P 01 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: GT Package: Tray Standard Package: 1,000 Tolerance: ±20% Voltage - DC Spark Over (Nom): 4000 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 1000A (1kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Base Product Number: GTCA28 Product Status: Obsolete

Win Source Part Number: 977542-GTCA28-402M-P01
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: GT
Package: Tray
Standard Package: 1,000
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 4000 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 1000A (1kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Base Product Number: GTCA28
Product Status: Obsolete

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCA28-402M-P01-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCA28-402M-P01-ND
Gas Discharge Tube Arresters (GDT) GTCA28-402M-P01-ND
Gas Discharge Tube 4000V 1000A (1kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 4000V 1000A (1kA) ±20% 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 977542-GTCA28-402M-P01 GTCA28-402M-P01-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-15-B10-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, Radial Bend
Rated Current 10000 amps
View Details
2 suppliers
Two Terminal Mini Gas Plasma Arresters - CG5230MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts
View Details
3 suppliers