Bourns, Inc. Gas Discharge Tube, 3P, 10Ka, 750V; Product Range Bourns 2038-35-SM-RPLF

Description
GAS DISCHARGE TUBE, 3P, 10KA, 750V; Product Range:2038 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:750V; Breakover Voltage Max:350V; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 3P, 10KA, 750V; Product Range:2038 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:750V; Breakover Voltage Max:350V; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 3P, 10Ka, 750V; Product Range Bourns - 75M6006 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 10Ka, 750V; Product Range Bourns
75M6006
Gas Discharge Tube, 3P, 10Ka, 750V; Product Range Bourns 75M6006
GAS DISCHARGE TUBE, 3P, 10KA, 750V; Product Range:2038 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:750V; Breakover Voltage Max:350V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 10KA, 750V; Product Range:2038 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:750V; Breakover Voltage Max:350V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M6006
Product Name Gas Discharge Tube, 3P, 10Ka, 750V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers