Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2036-60-B2LF

Description
Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2036-60-B2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-60-B2LF-ND
Gas Discharge Tube Arresters (GDT) 2036-60-B2LF-ND
Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3 Pole, 600V; Product Range Bourns - 75K9407 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3 Pole, 600V; Product Range Bourns
75K9407
Gas Discharge Tube, 3 Pole, 600V; Product Range Bourns 75K9407
GAS DISCHARGE TUBE, 3 POLE, 600V; Product Range:Mini-TRIGARD 2036 Series; DC Breakover Voltage:600V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1.1kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3 POLE, 600V; Product Range:Mini-TRIGARD 2036 Series; DC Breakover Voltage:600V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1.1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2036-60-B2LF-ND 75K9407
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3 Pole, 600V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters - 3YD-230A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details