Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2036-23-B2LF

Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2036-23-B2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-23-B2LF-ND
Gas Discharge Tube Arresters (GDT) 2036-23-B2LF-ND
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-23-B2LF
905856-2036-23-B2LF
Gas Discharge Tube Arresters (GDT) - 2036-23-B2LF 905856-2036-23-B2LF
Manufacturer: Bourns Inc. Win Source Part Number: 905856-2036-23-B2LF Series: Mini-TRIGARD™ 2036 Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole Package: Tray Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 905856-2036-23-B2LF
Series: Mini-TRIGARD™ 2036
Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole
Package: Tray
Package: Axial Cylinder, 3 Lead (Radial Bend)
Mounting: Through Hole
Family Name: 2036
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2036-23-B2LF-ND 905856-2036-23-B2LF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2036-23-B2LF
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894P - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details