Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2036-15-BLF

Description
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2036-15-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-15-BLF-ND
Gas Discharge Tube Arresters (GDT) 2036-15-BLF-ND
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-15-BLF
905853-2036-15-BLF
Gas Discharge Tube Arresters (GDT) - 2036-15-BLF 905853-2036-15-BLF
Manufacturer: Bourns Inc. Win Source Part Number: 905853-2036-15-BLF Series: Mini-TRIGARD™ 2036 Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole Package: Tray Package: Axial Cylinder, Radial Bend Mounting: Through Hole Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 905853-2036-15-BLF
Series: Mini-TRIGARD™ 2036
Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole
Package: Tray
Package: Axial Cylinder, Radial Bend
Mounting: Through Hole
Family Name: 2036
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2036-15-BLF-ND 905853-2036-15-BLF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2036-15-BLF
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1912550 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 495-4268-6-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 5000 amps
View Details
2 suppliers