Balanced Mini-TRIGARD⢠Series. Ideal for board level protection of xDSL, cable broadband, and high speed Ethernet. High Surge Current rating, Low Insertion Loss. Stable Breakdown throughout life. Applications in Telecommunications, Industrial, Commercial, Automotive and Aircraft electronics
Series = 2036
Suppressor Type = 3 Electrode Gas Discharge Tube
Maximum Surge Current = 10 kA @ 10 Operation, 20 kA @ 1 Operation
DC Spark Over Voltage = 90V
Impulse Spark Over Voltage = 250 V @ 100 V/μs, 550 V @ 1000 V/μs
Maximum Voltage Rating = 90 V
Mounting Type = Surface Mount
Dimensions = 5 (Dia.) x 7.3mm
Length = 7.3mm
Maximum Operating Temperature = +85°C
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
Product Number | 8522832 | 118-2036-09-BLF-ND |
Product Name | Gas Discharge Tube Arresters (GDT) | |
Operating Temperature | 85 C (185 F) |