Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG2250MS

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG2250MS - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG2250MS
Two Terminal Maximum Duty Gas Plasma Arresters CG2250MS
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG2250MS-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG2250MS-ND
Gas Discharge Tube Arresters (GDT) CG2250MS-ND
Gas Discharge Tube 250V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 250V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 2P, 2.5Ka, 725V; Product Range Littelfuse - 64K2246 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2.5Ka, 725V; Product Range Littelfuse
64K2246
Gas Discharge Tube, 2P, 2.5Ka, 725V; Product Range Littelfuse 64K2246
GAS DISCHARGE TUBE, 2P, 2.5KA, 725V; Product Range:CG2 Series; DC Breakover Voltage:250V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:625V; Breakdown Voltage:288V; Breakdown Voltage Vbr:250V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2.5KA, 725V; Product Range:CG2 Series; DC Breakover Voltage:250V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:625V; Breakdown Voltage:288V; Breakdown Voltage Vbr:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG2250MS CG2250MS-ND 64K2246
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 2.5Ka, 725V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 288 volts 625 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670452 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-23-SMLF-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details
Two Terminal Mini Gas Plasma Arresters - CG5230MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts
View Details
3 suppliers