Bourns, Inc. Gas Discharge Tube, 3P, 20Ka, 550V; Product Range Bourns 2036-09-BLF

Description
GAS DISCHARGE TUBE, 3P, 20KA, 550V; Product Range:2036 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V; Breakover Voltage Max:90V; Capacitance:2pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 3P, 20KA, 550V; Product Range:2036 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V; Breakover Voltage Max:90V; Capacitance:2pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 3P, 20Ka, 550V; Product Range Bourns - 75K9395 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 20Ka, 550V; Product Range Bourns
75K9395
Gas Discharge Tube, 3P, 20Ka, 550V; Product Range Bourns 75K9395
GAS DISCHARGE TUBE, 3P, 20KA, 550V; Product Range:2036 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V; Breakover Voltage Max:90V; Capacitance:2pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 20KA, 550V; Product Range:2036 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V; Breakover Voltage Max:90V; Capacitance:2pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75K9395
Product Name Gas Discharge Tube, 3P, 20Ka, 550V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers