Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2036-07-SMLF 2036-07-SMLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 761704-2036-07-SMLF Series: Mini-TRIGARD 2036-SM Packaging: Bulk Package: 3-SMD Cylinder Square End Mounting: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Family Name: 2036 Categories: Circuit Protection Introduction Date: February 18, 2009 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 761704-2036-07-SMLF Series: Mini-TRIGARD 2036-SM Packaging: Bulk Package: 3-SMD Cylinder Square End Mounting: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Family Name: 2036 Categories: Circuit Protection Introduction Date: February 18, 2009 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-07-SMLF
761704-2036-07-SMLF
Gas Discharge Tube Arresters (GDT) - 2036-07-SMLF 761704-2036-07-SMLF
Manufacturer: Bourns Inc. Win Source Part Number: 761704-2036-07-SMLF Series: Mini-TRIGARD 2036-SM Packaging: Bulk Package: 3-SMD Cylinder Square End Mounting: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Family Name: 2036 Categories: Circuit Protection Introduction Date: February 18, 2009 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 761704-2036-07-SMLF
Series: Mini-TRIGARD 2036-SM
Packaging: Bulk
Package: 3-SMD Cylinder Square End
Mounting: SMD
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 75V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Family Name: 2036
Categories: Circuit Protection
Introduction Date: February 18, 2009
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-07-SMLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-07-SMLF-ND
Gas Discharge Tube Arresters (GDT) 2036-07-SMLF-ND
Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 3 Pole, 525V; Product Range Bourns - 55X2235 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3 Pole, 525V; Product Range Bourns
55X2235
Gas Discharge Tube, 3 Pole, 525V; Product Range Bourns 55X2235
GAS DISCHARGE TUBE, 3 POLE, 525V; Product Range:-; DC Breakover Voltage:75V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3 POLE, 525V; Product Range:-; DC Breakover Voltage:75V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 20Ka, 525V; Product Range Bourns - 75K9394 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 20Ka, 525V; Product Range Bourns
75K9394
Gas Discharge Tube, 20Ka, 525V; Product Range Bourns 75K9394
GAS DISCHARGE TUBE, 20KA, 525V; Product Range:-; DC Breakover Voltage:75V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 20KA, 525V; Product Range:-; DC Breakover Voltage:75V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 761704-2036-07-SMLF 2036-07-SMLF-ND 55X2235
Product Name Gas Discharge Tube Arresters (GDT) - 2036-07-SMLF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3 Pole, 525V; Product Range Bourns
Package Type Surface Mount Surface Mount; 3-SMD Cylinder Square End Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details