Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2026-40-C3LF

Description
Gas Discharge Tube 400V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 400V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2026-40-C3LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-40-C3LF-ND
Gas Discharge Tube Arresters (GDT) 2026-40-C3LF-ND
Gas Discharge Tube 400V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 400V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1340562-2026-40-C3LF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1340562-2026-40-C3LF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1340562-2026-40-C3LF
Win Source Part Number: 1340562-2026-40-C3LF Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Series: TRIGARD® 2026 Package: Bulk Standard Package: 100 Tolerance: ±20% Voltage - DC Spark Over (Nom): 400 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: 2026 California Prop 65: Warning Information

Win Source Part Number: 1340562-2026-40-C3LF
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Series: TRIGARD® 2026
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 400 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Base Product Number: 2026
California Prop 65: Warning Information

Buy Now Datasheet
Gas Discharge Tube, 3P, 40Ka, 925V; Product Range Bourns - 34R2356 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 40Ka, 925V; Product Range Bourns
34R2356
Gas Discharge Tube, 3P, 40Ka, 925V; Product Range Bourns 34R2356
GAS DISCHARGE TUBE, 3P, 40KA, 925V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:400V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:925V; Breakover Voltage Max:400V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 40KA, 925V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:400V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:925V; Breakover Voltage Max:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2026-40-C3LF-ND 1340562-2026-40-C3LF 34R2356
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 40Ka, 925V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 495-76507-1-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
2 suppliers
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details