GDT 75V 10000A 3 POLE SMD
GDT 75V 10000A 3 POLE SMD
Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2036-07-SM-RPDKR-ND | 118-2036-07-SM-RPTR-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial | Industrial |