Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG32.0L

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG32.0L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG32.0L
Two Terminal High Voltage Gas Plasma Arresters CG32.0L
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F3681-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F3681-ND
Gas Discharge Tube Arresters (GDT) F3681-ND
Gas Discharge Tube 2000V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 2000V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - CG32.0L
1161384-CG32.0L
Gas Discharge Tube Arresters (GDT) - CG32.0L 1161384-CG32.0L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1161384-CG32.0L Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1161384-CG32.0L
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Gas Discharge Tube, 2Kv, Axial; Product Range Littelfuse - 37AC4209 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2Kv, Axial; Product Range Littelfuse
37AC4209
Gas Discharge Tube, 2Kv, Axial; Product Range Littelfuse 37AC4209
GAS DISCHARGE TUBE, 2KV, AXIAL; Product Range:CG3 Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:2.5kV; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2KV, AXIAL; Product Range:CG3 Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:2.5kV; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG32.0L F3681-ND 1161384-CG32.0L 37AC4209
Product Name Two Terminal High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - CG32.0L Gas Discharge Tube, 2Kv, Axial; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 2400 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678422 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2015-35-SMC-RPLF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD
View Details
Two Terminal Mini Gas Plasma Arresters - CG5600 - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 720 volts
View Details
2 suppliers