Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2036-07-B3LF 2036-07-B3LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 854512-2036-07-B3LF Series: Mini-TRIGARD™ 2036 Features: Gas Discharge Tube 75 V 3 Pole Package: Tray Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 854512-2036-07-B3LF Series: Mini-TRIGARD™ 2036 Features: Gas Discharge Tube 75 V 3 Pole Package: Tray Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-07-B3LF
854512-2036-07-B3LF
Gas Discharge Tube Arresters (GDT) - 2036-07-B3LF 854512-2036-07-B3LF
Manufacturer: Bourns Inc. Win Source Part Number: 854512-2036-07-B3LF Series: Mini-TRIGARD™ 2036 Features: Gas Discharge Tube 75 V 3 Pole Package: Tray Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 854512-2036-07-B3LF
Series: Mini-TRIGARD™ 2036
Features: Gas Discharge Tube 75 V 3 Pole
Package: Tray
Family Name: 2036
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-07-B3LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-07-B3LF-ND
Gas Discharge Tube Arresters (GDT) 2036-07-B3LF-ND
Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 20Ka, 75V; Product Range Bourns - 68Y6609 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 20Ka, 75V; Product Range Bourns
68Y6609
Gas Discharge Tube, 3P, 20Ka, 75V; Product Range Bourns 68Y6609
GAS DISCHARGE TUBE, 3P, 20KA, 75V; Product Range:2036 Series; DC Breakover Voltage:75V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; SVHC:No SVHC (15-Jan-2019); Suppressor RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 20KA, 75V; Product Range:2036 Series; DC Breakover Voltage:75V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; SVHC:No SVHC (15-Jan-2019); Suppressor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 854512-2036-07-B3LF 2036-07-B3LF-ND 68Y6609
Product Name Gas Discharge Tube Arresters (GDT) - 2036-07-B3LF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 20Ka, 75V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3088277 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Two Terminal Mini Gas Plasma Arresters - CG5350LSTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 420 volts
View Details
3 suppliers