Bourns, Inc. Gas Discharge Tube, 3P, 20Ka, 525V; Product Range Bourns 2036-07-B2LF

Description
GAS DISCHARGE TUBE, 3P, 20KA, 525V; Product Range:2036 Series; DC Breakover Voltage:75V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; Breakover Voltage Max:75V; Capacitance:2pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 3P, 20KA, 525V; Product Range:2036 Series; DC Breakover Voltage:75V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; Breakover Voltage Max:75V; Capacitance:2pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 3P, 20Ka, 525V; Product Range Bourns - 88K8051 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 20Ka, 525V; Product Range Bourns
88K8051
Gas Discharge Tube, 3P, 20Ka, 525V; Product Range Bourns 88K8051
GAS DISCHARGE TUBE, 3P, 20KA, 525V; Product Range:2036 Series; DC Breakover Voltage:75V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; Breakover Voltage Max:75V; Capacitance:2pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 20KA, 525V; Product Range:2036 Series; DC Breakover Voltage:75V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:525V; Breakover Voltage Max:75V; Capacitance:2pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88K8051
Product Name Gas Discharge Tube, 3P, 20Ka, 525V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers