Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2035-60-SM-RPLF 2035-60-SM-RPLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 805471-2035-60-SM-RP LF Packaging: Reel Mounting Style: SMD Tolerance: -12%, +15% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Manufacturer Package: 2-SMD Cylinder Square End Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Part Number Series: 2035
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 805471-2035-60-SM-RP LF Packaging: Reel Mounting Style: SMD Tolerance: -12%, +15% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Manufacturer Package: 2-SMD Cylinder Square End Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Part Number Series: 2035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2035-60-SM-RPLF
805471-2035-60-SM-RPLF
Gas Discharge Tube Arresters (GDT) - 2035-60-SM-RPLF 805471-2035-60-SM-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 805471-2035-60-SM-RP LF Packaging: Reel Mounting Style: SMD Tolerance: -12%, +15% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Manufacturer Package: 2-SMD Cylinder Square End Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Part Number Series: 2035

Manufacturer: Bourns Inc.
Win Source Part Number: 805471-2035-60-SM-RPLF
Packaging: Reel
Mounting Style: SMD
Tolerance: -12%, +15%
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Manufacturer Package: 2-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Part Number Series: 2035

Buy Now
Gas Discharge Tube Arresters (GDT) - 2035-60-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-60-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2035-60-SM-RPLFTR-ND
Gas Discharge Tube 600V 5000A (5kA) -12%, +15% 2 Pole Surface Mount

Gas Discharge Tube 600V 5000A (5kA) -12%, +15% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2035-60-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-60-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2035-60-SM-RPLFCT-ND
Gas Discharge Tube 600V 5000A (5kA) -12%, +15% 2 Pole Surface Mount

Gas Discharge Tube 600V 5000A (5kA) -12%, +15% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2035-60-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-60-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2035-60-SM-RPLFDKR-ND
Gas Discharge Tube 600V 5000A (5kA) -12%, +15% 2 Pole Surface Mount

Gas Discharge Tube 600V 5000A (5kA) -12%, +15% 2 Pole Surface Mount

Buy Now Datasheet
Gdt, 2-Pole, 600V, Smd; Product Range Bourns - 50AC9727 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 2-Pole, 600V, Smd; Product Range Bourns
50AC9727
Gdt, 2-Pole, 600V, Smd; Product Range Bourns 50AC9727
GDT, 2-POLE, 600V, SMD; Product Range:2035-xx-SM Series; DC Breakover Voltage:600V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.1kV; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GDT, 2-POLE, 600V, SMD; Product Range:2035-xx-SM Series; DC Breakover Voltage:600V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.1kV; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 805471-2035-60-SM-RPLF 2035-60-SM-RPLFTR-ND 2035-60-SM-RPLFCT-ND 50AC9727
Product Name Gas Discharge Tube Arresters (GDT) - 2035-60-SM-RPLF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gdt, 2-Pole, 600V, Smd; Product Range Bourns
Package Type Surface Mount Surface Mount; 2-SMD Cylinder Square End Surface Mount; 2-SMD Cylinder Square End Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 118-1669-05-ND - DigiKey
Specs
Application Industrial
Package Type Cartridge, Inline, Single Ended
Rated Current 20000 amps
View Details
Y08JS-Series Two Electrode Gas Tube Arrester - Y08JS-90B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
View Details