Bourns, Inc. Gas Discharge Tube, 2P, 10Ka, 1.1Kv; Product Range Bourns 2035-60-SM-RPLF

Description
GAS DISCHARGE TUBE, 2P, 10KA, 1.1KV; Product Range:2035 Series; DC Breakover Voltage:600V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.1kV; Breakover Voltage Vbo Max:600V; Capacitance:1pF RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 10KA, 1.1KV; Product Range:2035 Series; DC Breakover Voltage:600V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.1kV; Breakover Voltage Vbo Max:600V; Capacitance:1pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 10Ka, 1.1Kv; Product Range Bourns - 32K7253 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 1.1Kv; Product Range Bourns
32K7253
Gas Discharge Tube, 2P, 10Ka, 1.1Kv; Product Range Bourns 32K7253
GAS DISCHARGE TUBE, 2P, 10KA, 1.1KV; Product Range:2035 Series; DC Breakover Voltage:600V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.1kV; Breakover Voltage Vbo Max:600V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 1.1KV; Product Range:2035 Series; DC Breakover Voltage:600V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.1kV; Breakover Voltage Vbo Max:600V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32K7253
Product Name Gas Discharge Tube, 2P, 10Ka, 1.1Kv; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details