Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2035-60-B5

Description
Gas Discharge Tube 600V 5000A (5kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 5000A (5kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2035-60-B5-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-60-B5-ND
Gas Discharge Tube Arresters (GDT) 2035-60-B5-ND
Gas Discharge Tube 600V 5000A (5kA) ±15% 2 Pole Through Hole

Gas Discharge Tube 600V 5000A (5kA) ±15% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Bourns - 02J3677 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube Bourns
02J3677
Gas Discharge Tube Bourns 02J3677
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2035-60-B5-ND 02J3677
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670450 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details