Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2003-23-SM-RPLF

Description
Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2003-23-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2003-23-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2003-23-SM-RPLFCT-ND
Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2003-23-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2003-23-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2003-23-SM-RPLFTR-ND
Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2003-23-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2003-23-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2003-23-SM-RPLFDKR-ND
Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 230V 1000A (1kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 230V, Smd; Product Range Bourns - 45AC9768 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, Smd; Product Range Bourns
45AC9768
Gas Discharge Tube, 230V, Smd; Product Range Bourns 45AC9768
GAS DISCHARGE TUBE, 230V, SMD; Product Range:2003 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, SMD; Product Range:2003 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2003-23-SM-RPLFCT-ND 2003-23-SM-RPLFTR-ND 45AC9768
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 230V, Smd; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-23-C-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details