Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2035-35-SM-RPLF

Description
Gas Discharge Tube 350V 5000A (5kA) ±15% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 5000A (5kA) ±15% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2035-35-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-35-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2035-35-SM-RPLFCT-ND
Gas Discharge Tube 350V 5000A (5kA) ±15% 2 Pole Surface Mount

Gas Discharge Tube 350V 5000A (5kA) ±15% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2035-35-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-35-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2035-35-SM-RPLFDKR-ND
Gas Discharge Tube 350V 5000A (5kA) ±15% 2 Pole Surface Mount

Gas Discharge Tube 350V 5000A (5kA) ±15% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2035-35-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-35-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2035-35-SM-RPLFTR-ND
Gas Discharge Tube 350V 5000A (5kA) ±15% 2 Pole Surface Mount

Gas Discharge Tube 350V 5000A (5kA) ±15% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 350V; Product Range Bourns - 65T5095 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V; Product Range Bourns
65T5095
Gas Discharge Tube, 350V; Product Range Bourns 65T5095
GAS DISCHARGE TUBE, 350V; Product Range:2035-xx-SM Series; DC Breakover Voltage:350V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:525V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V; Product Range:2035-xx-SM Series; DC Breakover Voltage:350V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:525V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2035-35-SM-RPLFCT-ND 2035-35-SM-RPLFTR-ND 65T5095
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469897 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA Standard - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details